Vishay Intertechnology, Inc. INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max IHSM5832EB181L

Description
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - IHSM5832EB181L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max
IHSM5832EB181L
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max IHSM5832EB181L
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM5832EB181L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832EB181L-ND
Fixed Inductors IHSM5832EB181L-ND
180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard

180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832EB181L IHSM5832EB181L-ND
Product Name INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 180 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.8090 ohms 0.8090 ohms
Rated DC Current 750 milliamps 540 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details