Vishay Intertechnology, Inc. Fixed Inductors IHSM4825EB820L

Description
82µH Unshielded Inductor 800mA 604mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Inductor 800mA 604mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB820L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB820L-ND
Fixed Inductors IHSM4825EB820L-ND
82µH Unshielded Inductor 800mA 604mOhm Max Nonstandard

82µH Unshielded Inductor 800mA 604mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 82UH 0.8A SMD 82¦H 800mA 560mA - Ferrite Core ¦15% Unshielded 604 mOhm Max - IHSM4825EB820L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 82UH 0.8A SMD 82¦H 800mA 560mA - Ferrite Core ¦15% Unshielded 604 mOhm Max
IHSM4825EB820L
INDUCTOR POWER 82UH 0.8A SMD 82¦H 800mA 560mA - Ferrite Core ¦15% Unshielded 604 mOhm Max IHSM4825EB820L
INDUCTOR POWER 82UH 0.8A SMD 82¦H 800mA 560mA - Ferrite Core ¦15% Unshielded 604 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 82UH 0.8A SMD 82¦H 800mA 560mA - Ferrite Core ¦15% Unshielded 604 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825EB820L-ND IHSM4825EB820L
Product Name Fixed Inductors INDUCTOR POWER 82UH 0.8A SMD 82¦H 800mA 560mA - Ferrite Core ¦15% Unshielded 604 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 2567659 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details