Vishay Intertechnology, Inc. Fixed Inductors IHSM5832ER182L

Description
1.8mH Unshielded Inductor 250mA 8.66Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.8mH Unshielded Inductor 250mA 8.66Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832ER182L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832ER182L-ND
Fixed Inductors IHSM5832ER182L-ND
1.8mH Unshielded Inductor 250mA 8.66Ohm Max Nonstandard

1.8mH Unshielded Inductor 250mA 8.66Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1800UH .25A SMD 1.8mH 250mA 160mA - Ferrite Core ¦15% Unshielded 8.66 Ohm Max - IHSM5832ER182L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1800UH .25A SMD 1.8mH 250mA 160mA - Ferrite Core ¦15% Unshielded 8.66 Ohm Max
IHSM5832ER182L
INDUCTOR POWER 1800UH .25A SMD 1.8mH 250mA 160mA - Ferrite Core ¦15% Unshielded 8.66 Ohm Max IHSM5832ER182L
INDUCTOR POWER 1800UH .25A SMD 1.8mH 250mA 160mA - Ferrite Core ¦15% Unshielded 8.66 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1800UH .25A SMD 1.8mH 250mA 160mA - Ferrite Core ¦15% Unshielded 8.66 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832ER182L-ND IHSM5832ER182L
Product Name Fixed Inductors INDUCTOR POWER 1800UH .25A SMD 1.8mH 250mA 160mA - Ferrite Core ¦15% Unshielded 8.66 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 36401E0N4ATDF-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details