Vishay Intertechnology, Inc. Fixed Inductors IHSM4825EB270L

Description
27µH Unshielded Inductor 1.6A 179mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Inductor 1.6A 179mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB270L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB270L-ND
Fixed Inductors IHSM4825EB270L-ND
27µH Unshielded Inductor 1.6A 179mOhm Max Nonstandard

27µH Unshielded Inductor 1.6A 179mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max - IHSM4825EB270L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max
IHSM4825EB270L
INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max IHSM4825EB270L
INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825EB270L-ND IHSM4825EB270L
Product Name Fixed Inductors INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226182KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N7 0402DC-4N7XJRW , 0402DC-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details