Vishay Intertechnology, Inc. Fixed Inductors IHSM3825ER101L

Description
100µH Unshielded Inductor 480mA 1.44Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 480mA 1.44Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1060-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1060-2-ND
Fixed Inductors 541-1060-2-ND
100µH Unshielded Inductor 480mA 1.44Ohm Max Nonstandard

100µH Unshielded Inductor 480mA 1.44Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1060-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1060-6-ND
Fixed Inductors 541-1060-6-ND
100µH Unshielded Inductor 480mA 1.44Ohm Max Nonstandard

100µH Unshielded Inductor 480mA 1.44Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1060-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1060-1-ND
Fixed Inductors 541-1060-1-ND
100µH Unshielded Inductor 480mA 1.44Ohm Max Nonstandard

100µH Unshielded Inductor 480mA 1.44Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 100UH .48A SMD 100¦H 480mA 420mA - Ferrite Core ¦15% Unshielded 1.44 Ohm Max - IHSM3825ER101L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH .48A SMD 100¦H 480mA 420mA - Ferrite Core ¦15% Unshielded 1.44 Ohm Max
IHSM3825ER101L
INDUCTOR POWER 100UH .48A SMD 100¦H 480mA 420mA - Ferrite Core ¦15% Unshielded 1.44 Ohm Max IHSM3825ER101L
INDUCTOR POWER 100UH .48A SMD 100¦H 480mA 420mA - Ferrite Core ¦15% Unshielded 1.44 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«

INDUCTOR POWER 100UH .48A SMD 100¦H 480mA 420mA - Ferrite Core ¦15% Unshielded 1.44 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1060-2-ND IHSM3825ER101L
Product Name Fixed Inductors INDUCTOR POWER 100UH .48A SMD 100¦H 480mA 420mA - Ferrite Core ¦15% Unshielded 1.44 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details