Vishay Intertechnology, Inc. INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max IHSM5832RF1R2L

Description
INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max - IHSM5832RF1R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max
IHSM5832RF1R2L
INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max IHSM5832RF1R2L
INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832RF1R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF1R2L-ND
Fixed Inductors IHSM5832RF1R2L-ND
1.2µH Unshielded Inductor 8.8A 11mOhm Max Nonstandard

1.2µH Unshielded Inductor 8.8A 11mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832RF1R2L IHSM5832RF1R2L-ND
Product Name INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1.2 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0110 ohms 0.0110 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1712-3627322520390KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details