Vishay Intertechnology, Inc. INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦15% Unshielded 306 mOhm Max IHSM3825EB180L

Description
INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦15% Unshielded 306 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦15% Unshielded 306 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦15% Unshielded 306 mOhm Max - IHSM3825EB180L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦15% Unshielded 306 mOhm Max
IHSM3825EB180L
INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦15% Unshielded 306 mOhm Max IHSM3825EB180L
INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦15% Unshielded 306 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦15% Unshielded 306 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM3825EB180L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825EB180L-ND
Fixed Inductors IHSM3825EB180L-ND
18µH Unshielded Inductor 1.13A 306mOhm Max Nonstandard

18µH Unshielded Inductor 1.13A 306mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825EB180L IHSM3825EB180L-ND
Product Name INDUCTOR POWER 18UH 1.13A SMD 18¦H 1.13A 1.05A - Ferrite Core ¦15% Unshielded 306 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 18 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.3060 ohms 0.3060 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520121KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details