Vishay Intertechnology, Inc. Fixed Inductors IHSM4825ER101L

Description
100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1040-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1040-2-ND
Fixed Inductors 541-1040-2-ND
100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard

100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1040-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1040-6-ND
Fixed Inductors 541-1040-6-ND
100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard

100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1040-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1040-1-ND
Fixed Inductors 541-1040-1-ND
100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard

100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard

Buy Now Datasheet
SMD 100uH 730mA Inductor and Choke - 71-IHSM4825ER101L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uH 730mA Inductor and Choke
71-IHSM4825ER101L
SMD 100uH 730mA Inductor and Choke 71-IHSM4825ER101L
100uH 730mA Ferrite SMD Power Inductor 15% 672mR DCR Product overview: IHSM4825ER101L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 730mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 730mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM4825ER101L can be used for catalog matching and distributor lookup.

100uH 730mA Ferrite SMD Power Inductor 15% 672mR DCR Product overview: IHSM4825ER101L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 730mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 730mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM4825ER101L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 100UH .73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max - IHSM4825ER101L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH .73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max
IHSM4825ER101L
INDUCTOR POWER 100UH .73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max IHSM4825ER101L
INDUCTOR POWER 100UH .73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«

INDUCTOR POWER 100UH .73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1040-2-ND 71-IHSM4825ER101L IHSM4825ER101L
Product Name Fixed Inductors SMD 100uH 730mA Inductor and Choke INDUCTOR POWER 100UH .73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1712-36274532262R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details