Vishay Intertechnology, Inc. Fixed Inductors IHSM5832ER331L

Description
330µH Unshielded Inductor 590mA 1.42Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Inductor 590mA 1.42Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832ER331L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832ER331L-ND
Fixed Inductors IHSM5832ER331L-ND
330µH Unshielded Inductor 590mA 1.42Ohm Max Nonstandard

330µH Unshielded Inductor 590mA 1.42Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 330UH .59A SMD 330¦H 590mA 380mA - Ferrite Core ¦15% Unshielded 1.42 Ohm Max - IHSM5832ER331L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH .59A SMD 330¦H 590mA 380mA - Ferrite Core ¦15% Unshielded 1.42 Ohm Max
IHSM5832ER331L
INDUCTOR POWER 330UH .59A SMD 330¦H 590mA 380mA - Ferrite Core ¦15% Unshielded 1.42 Ohm Max IHSM5832ER331L
INDUCTOR POWER 330UH .59A SMD 330¦H 590mA 380mA - Ferrite Core ¦15% Unshielded 1.42 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 330UH .59A SMD 330¦H 590mA 380mA - Ferrite Core ¦15% Unshielded 1.42 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832ER331L-ND IHSM5832ER331L
Product Name Fixed Inductors INDUCTOR POWER 330UH .59A SMD 330¦H 590mA 380mA - Ferrite Core ¦15% Unshielded 1.42 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details