Vishay Intertechnology, Inc. INDUCTOR POWER 820UH .26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max IHSM4825ER821L

Description
INDUCTOR POWER 820UH .26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 820UH .26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 820UH .26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max - IHSM4825ER821L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 820UH .26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max
IHSM4825ER821L
INDUCTOR POWER 820UH .26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max IHSM4825ER821L
INDUCTOR POWER 820UH .26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 820UH .26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM4825ER821L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825ER821L-ND
Fixed Inductors IHSM4825ER821L-ND
820µH Unshielded Inductor 260mA 6.04Ohm Max Nonstandard

820µH Unshielded Inductor 260mA 6.04Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825ER821L IHSM4825ER821L-ND
Product Name INDUCTOR POWER 820UH .26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 820 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 260 milliamps 170 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B471KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details