Vishay Intertechnology, Inc. Fixed Inductors IHSM5832PJ471K

Description
470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832PJ471K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ471K-ND
Fixed Inductors IHSM5832PJ471K-ND
470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard

470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦10% Unshielded 2.21 Ohm Max - IHSM5832PJ471K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦10% Unshielded 2.21 Ohm Max
IHSM5832PJ471K
INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦10% Unshielded 2.21 Ohm Max IHSM5832PJ471K
INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦10% Unshielded 2.21 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦10% Unshielded 2.21 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832PJ471K-ND IHSM5832PJ471K
Product Name Fixed Inductors INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦10% Unshielded 2.21 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176783-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details