Vishay Intertechnology, Inc. INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max IHSM5832ER120L

Description
INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max - IHSM5832ER120L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max
IHSM5832ER120L
INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max IHSM5832ER120L
INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832ER120L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832ER120L-ND
Fixed Inductors IHSM5832ER120L-ND
12µH Unshielded Inductor 3.9A 68mOhm Max Nonstandard

12µH Unshielded Inductor 3.9A 68mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832ER120L IHSM5832ER120L-ND
Product Name INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 12 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0680 ohms 0.0680 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details