INDUCTOR POWER 820UH .17A SMD 820¦H 170mA 140mA - Ferrite Core ¦15% Unshielded 11.58 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
820µH Unshielded Inductor 170mA 11.58Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM3825ER821L | IHSM3825ER821L-ND |
| Product Name | INDUCTOR POWER 820UH .17A SMD 820¦H 170mA 140mA - Ferrite Core ¦15% Unshielded 11.58 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 820 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| Rated DC Current | 170 milliamps | 140 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |