Vishay Intertechnology, Inc. Fixed Inductors IHSM3825PJ221L

Description
220µH Unshielded Inductor 340mA 3.65Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Inductor 340mA 3.65Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825PJ221L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ221L-ND
Fixed Inductors IHSM3825PJ221L-ND
220µH Unshielded Inductor 340mA 3.65Ohm Max Nonstandard

220µH Unshielded Inductor 340mA 3.65Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 220UH 0.34A SMD 220¦H 340mA 280mA - Ferrite Core ¦15% Unshielded 3.65 Ohm Max - IHSM3825PJ221L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 0.34A SMD 220¦H 340mA 280mA - Ferrite Core ¦15% Unshielded 3.65 Ohm Max
IHSM3825PJ221L
INDUCTOR POWER 220UH 0.34A SMD 220¦H 340mA 280mA - Ferrite Core ¦15% Unshielded 3.65 Ohm Max IHSM3825PJ221L
INDUCTOR POWER 220UH 0.34A SMD 220¦H 340mA 280mA - Ferrite Core ¦15% Unshielded 3.65 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 220UH 0.34A SMD 220¦H 340mA 280mA - Ferrite Core ¦15% Unshielded 3.65 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825PJ221L-ND IHSM3825PJ221L
Product Name Fixed Inductors INDUCTOR POWER 220UH 0.34A SMD 220¦H 340mA 280mA - Ferrite Core ¦15% Unshielded 3.65 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers