Vishay Intertechnology, Inc. INDUCTOR POWER 82UH .56A SMD 82¦H 560mA 510mA - Ferrite Core ¦15% Unshielded 1.24 Ohm Max IHSM3825ER820L

Description
INDUCTOR POWER 82UH .56A SMD 82¦H 560mA 510mA - Ferrite Core ¦15% Unshielded 1.24 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 82UH .56A SMD 82¦H 560mA 510mA - Ferrite Core ¦15% Unshielded 1.24 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 82UH .56A SMD 82¦H 560mA 510mA - Ferrite Core ¦15% Unshielded 1.24 Ohm Max - IHSM3825ER820L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 82UH .56A SMD 82¦H 560mA 510mA - Ferrite Core ¦15% Unshielded 1.24 Ohm Max
IHSM3825ER820L
INDUCTOR POWER 82UH .56A SMD 82¦H 560mA 510mA - Ferrite Core ¦15% Unshielded 1.24 Ohm Max IHSM3825ER820L
INDUCTOR POWER 82UH .56A SMD 82¦H 560mA 510mA - Ferrite Core ¦15% Unshielded 1.24 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 82UH .56A SMD 82¦H 560mA 510mA - Ferrite Core ¦15% Unshielded 1.24 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM3825ER820L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825ER820L-ND
Fixed Inductors IHSM3825ER820L-ND
82µH Unshielded Inductor 560mA 1.24Ohm Max Nonstandard

82µH Unshielded Inductor 560mA 1.24Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825ER820L IHSM3825ER820L-ND
Product Name INDUCTOR POWER 82UH .56A SMD 82¦H 560mA 510mA - Ferrite Core ¦15% Unshielded 1.24 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 82 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 560 milliamps 510 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details