Vishay Intertechnology, Inc. Fixed Inductors IHSM4825ER221L

Description
220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1552-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1552-2-ND
Fixed Inductors 541-1552-2-ND
220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard

220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 220UH .46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - IHSM4825ER221L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH .46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max
IHSM4825ER221L
INDUCTOR POWER 220UH .46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max IHSM4825ER221L
INDUCTOR POWER 220UH .46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 220UH .46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1552-2-ND IHSM4825ER221L
Product Name Fixed Inductors INDUCTOR POWER 220UH .46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Molded SMD Inductors - 1624097-8 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3168-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers