Vishay Intertechnology, Inc. Fixed Inductors IHSM4825RE1R2L

Description
1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825RE1R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE1R2L-ND
Fixed Inductors IHSM4825RE1R2L-ND
1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard

1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.2UH 7.6A SMD 1.2¦H 7.6A 3.8A - Ferrite Core ¦15% Unshielded 18 mOhm Max - IHSM4825RE1R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.2UH 7.6A SMD 1.2¦H 7.6A 3.8A - Ferrite Core ¦15% Unshielded 18 mOhm Max
IHSM4825RE1R2L
INDUCTOR POWER 1.2UH 7.6A SMD 1.2¦H 7.6A 3.8A - Ferrite Core ¦15% Unshielded 18 mOhm Max IHSM4825RE1R2L
INDUCTOR POWER 1.2UH 7.6A SMD 1.2¦H 7.6A 3.8A - Ferrite Core ¦15% Unshielded 18 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.2UH 7.6A SMD 1.2¦H 7.6A 3.8A - Ferrite Core ¦15% Unshielded 18 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825RE1R2L-ND IHSM4825RE1R2L
Product Name Fixed Inductors INDUCTOR POWER 1.2UH 7.6A SMD 1.2¦H 7.6A 3.8A - Ferrite Core ¦15% Unshielded 18 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details