Vishay Intertechnology, Inc. Fixed Inductors IHSM5832EB150L

Description
15µH Unshielded Inductor 3.5A 78mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 3.5A 78mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832EB150L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832EB150L-ND
Fixed Inductors IHSM5832EB150L-ND
15µH Unshielded Inductor 3.5A 78mOhm Max Nonstandard

15µH Unshielded Inductor 3.5A 78mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 3.5A SMD 15¦H 3.5A 1.6A - Ferrite Core ¦15% Unshielded 78 mOhm Max - IHSM5832EB150L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 3.5A SMD 15¦H 3.5A 1.6A - Ferrite Core ¦15% Unshielded 78 mOhm Max
IHSM5832EB150L
INDUCTOR POWER 15UH 3.5A SMD 15¦H 3.5A 1.6A - Ferrite Core ¦15% Unshielded 78 mOhm Max IHSM5832EB150L
INDUCTOR POWER 15UH 3.5A SMD 15¦H 3.5A 1.6A - Ferrite Core ¦15% Unshielded 78 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 15UH 3.5A SMD 15¦H 3.5A 1.6A - Ferrite Core ¦15% Unshielded 78 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832EB150L-ND IHSM5832EB150L
Product Name Fixed Inductors INDUCTOR POWER 15UH 3.5A SMD 15¦H 3.5A 1.6A - Ferrite Core ¦15% Unshielded 78 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102193TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details