Vishay Intertechnology, Inc. Fixed Inductors IHSM3825PJ5R6K

Description
5.6µH Unshielded Inductor 2.08A 91mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 2.08A 91mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825PJ5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ5R6K-ND
Fixed Inductors IHSM3825PJ5R6K-ND
5.6µH Unshielded Inductor 2.08A 91mOhm Max Nonstandard

5.6µH Unshielded Inductor 2.08A 91mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦10% Unshielded 91 mOhm Max - IHSM3825PJ5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦10% Unshielded 91 mOhm Max
IHSM3825PJ5R6K
INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦10% Unshielded 91 mOhm Max IHSM3825PJ5R6K
INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦10% Unshielded 91 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦10% Unshielded 91 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825PJ5R6K-ND IHSM3825PJ5R6K
Product Name Fixed Inductors INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦10% Unshielded 91 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N8 0201DS-3N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 1857603P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details