Vishay Intertechnology, Inc. Fixed Inductors IHSM4825RE4R7L

Description
4.7µH Unshielded Inductor 4A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 4A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825RE4R7L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE4R7L-ND
Fixed Inductors IHSM4825RE4R7L-ND
4.7µH Unshielded Inductor 4A 47mOhm Max Nonstandard

4.7µH Unshielded Inductor 4A 47mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 4.7UH 4.0A SMD 4.7¦H 4A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - IHSM4825RE4R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 4.0A SMD 4.7¦H 4A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max
IHSM4825RE4R7L
INDUCTOR POWER 4.7UH 4.0A SMD 4.7¦H 4A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max IHSM4825RE4R7L
INDUCTOR POWER 4.7UH 4.0A SMD 4.7¦H 4A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 4.7UH 4.0A SMD 4.7¦H 4A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825RE4R7L-ND IHSM4825RE4R7L
Product Name Fixed Inductors INDUCTOR POWER 4.7UH 4.0A SMD 4.7¦H 4A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 1624116-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details