Vishay Intertechnology, Inc. Fixed Inductors IHSM4825PJ331L

Description
330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ331L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ331L-ND
Fixed Inductors IHSM4825PJ331L-ND
330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard

330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 330UH 0.37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max - IHSM4825PJ331L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH 0.37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max
IHSM4825PJ331L
INDUCTOR POWER 330UH 0.37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max IHSM4825PJ331L
INDUCTOR POWER 330UH 0.37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 330UH 0.37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825PJ331L-ND IHSM4825PJ331L
Product Name Fixed Inductors INDUCTOR POWER 330UH 0.37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 2A Inductor and Choke - 839-DFKH-14-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047CR27MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details