Vishay Intertechnology, Inc. Fixed Inductors IHSM4825PJ120L

Description
12µH Unshielded Inductor 2.7A 79mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Inductor 2.7A 79mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ120L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ120L-ND
Fixed Inductors IHSM4825PJ120L-ND
12µH Unshielded Inductor 2.7A 79mOhm Max Nonstandard

12µH Unshielded Inductor 2.7A 79mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 12UH 2.7A SMD 12¦H 2.7A 1.3A - Ferrite Core ¦15% Unshielded 79 mOhm Max - IHSM4825PJ120L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 12UH 2.7A SMD 12¦H 2.7A 1.3A - Ferrite Core ¦15% Unshielded 79 mOhm Max
IHSM4825PJ120L
INDUCTOR POWER 12UH 2.7A SMD 12¦H 2.7A 1.3A - Ferrite Core ¦15% Unshielded 79 mOhm Max IHSM4825PJ120L
INDUCTOR POWER 12UH 2.7A SMD 12¦H 2.7A 1.3A - Ferrite Core ¦15% Unshielded 79 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 12UH 2.7A SMD 12¦H 2.7A 1.3A - Ferrite Core ¦15% Unshielded 79 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825PJ120L-ND IHSM4825PJ120L
Product Name Fixed Inductors INDUCTOR POWER 12UH 2.7A SMD 12¦H 2.7A 1.3A - Ferrite Core ¦15% Unshielded 79 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-016 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers