Vishay Precision Group INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max IHSM4825EB151L

Description
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - IHSM4825EB151L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max
IHSM4825EB151L
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max IHSM4825EB151L
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825EB151L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB151L-ND
Fixed Inductors IHSM4825EB151L-ND
150µH Unshielded Inductor 580mA 998mOhm Max Nonstandard

150µH Unshielded Inductor 580mA 998mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 150Uh, 400Ma, Smd; Inductance Vishay - 53K4934 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 400Ma, Smd; Inductance Vishay
53K4934
Inductor, Shielded, 150Uh, 400Ma, Smd; Inductance Vishay 53K4934
INDUCTOR, SHIELDED, 150UH, 400MA, SMD; Inductance:150µH; RMS Current (Irms):580mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:IHSM-4825 Series; DC Resistance Max:0.998ohm; Product Length:13.72mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 400MA, SMD; Inductance:150µH; RMS Current (Irms):580mA; Inductor Construction:Shielded; Saturation Current (Isat):400mA; Product Range:IHSM-4825 Series; DC Resistance Max:0.998ohm; Product Length:13.72mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM4825EB151L IHSM4825EB151L-ND 53K4934
Product Name INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max Fixed Inductors Inductor, Shielded, 150Uh, 400Ma, Smd; Inductance Vishay
Application General Purpose
Inductance Range 150 microH 150 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.9980 ohms 0.9980 ohms 0.9980 ohms
Rated DC Current 580 milliamps 400 milliamps 580 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details