Vishay Precision Group Fixed Inductors IHSM4825EB1R8L

Description
1.8µH Unshielded Inductor 6.5A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 6.5A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB1R8L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB1R8L-ND
Fixed Inductors IHSM4825EB1R8L-ND
1.8µH Unshielded Inductor 6.5A 21mOhm Max Nonstandard

1.8µH Unshielded Inductor 6.5A 21mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1.8Uh, 3.2A, Smd; Inductance Vishay - 53K4927 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.8Uh, 3.2A, Smd; Inductance Vishay
53K4927
Inductor, Shielded, 1.8Uh, 3.2A, Smd; Inductance Vishay 53K4927
INDUCTOR, SHIELDED, 1.8UH, 3.2A, SMD; Inductance:1.8µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.021ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.8UH, 3.2A, SMD; Inductance:1.8µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.021ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM4825EB1R8L-ND 53K4927
Product Name Fixed Inductors Inductor, Shielded, 1.8Uh, 3.2A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details