Vishay Precision Group Fixed Inductors IHLP8787MZER100M5A

Description
10µH Shielded Molded Inductor 28A 4.14mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 28A 4.14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP8787MZER100M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 28A 4.14mOhm Max Nonstandard

10µH Shielded Molded Inductor 28A 4.14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER100M5ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 28A 4.14mOhm Max Nonstandard

10µH Shielded Molded Inductor 28A 4.14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER100M5ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 28A 4.14mOhm Max Nonstandard

10µH Shielded Molded Inductor 28A 4.14mOhm Max Nonstandard

Buy Now Datasheet
SMD 10uH 28A Inductor and Choke - 71-IHLP8787MZER100M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 28A Inductor and Choke
71-IHLP8787MZER100M5A
SMD 10uH 28A Inductor and Choke 71-IHLP8787MZER100M5A
SMD Power Inductor 10uH 28A Shielded Wirewound 4.14mR DCR Product overview: IHLP8787MZER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER100M5 A can be used for catalog matching and distributor lookup.

SMD Power Inductor 10uH 28A Shielded Wirewound 4.14mR DCR Product overview: IHLP8787MZER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER100M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP8787MZER100M5A - 921104-IHLP8787MZER100M5A - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP8787MZER100M5A
921104-IHLP8787MZER100M5A
Fixed Inductors - IHLP8787MZER100M5A 921104-IHLP8787MZER100M5A
Manufacturer: Vishay Win Source Part Number: 921104-IHLP8787MZER1 00M5A Series: IHLP-8787MZ-5A Operating Temperature Range: -55°C ~ 155°C Features: Shielded Molded Inductor 4.14mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP8787MZER100M 5ACT, 541-IHLP8787MZER100M 5ATR, IHLP8787MZER100M5A-N D, 541-IHLP8787MZER100M 5ADKR

Manufacturer: Vishay
Win Source Part Number: 921104-IHLP8787MZER100M5A
Series: IHLP-8787MZ-5A
Operating Temperature Range: -55°C ~ 155°C
Features: Shielded Molded Inductor 4.14mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP8787MZER100M5ACT, 541-IHLP8787MZER100M5ATR, IHLP8787MZER100M5A-ND, 541-IHLP8787MZER100M5ADKR

Buy Now Datasheet
Fixed Inductors - IHLP8787MZER100M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP8787MZER100M5A
Fixed Inductors IHLP8787MZER100M5A
FIXED IND 10UH 28A 4.14 MOHM SMD

FIXED IND 10UH 28A 4.14 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 10 H, 20%, Shielded, 4140 Ohm, 28 A Rohs Compliant Vishay - 52X6070 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 10 H, 20%, Shielded, 4140 Ohm, 28 A Rohs Compliant Vishay
52X6070
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 10 H, 20%, Shielded, 4140 Ohm, 28 A Rohs Compliant Vishay 52X6070
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 10 H, 20%, Shielded, 4140 ohm, 28 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 10 H, 20%, Shielded, 4140 ohm, 28 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP8787MZER100M5ADKR-ND 71-IHLP8787MZER100M5A 921104-IHLP8787MZER100M5A IHLP8787MZER100M5A 52X6070
Product Name Fixed Inductors SMD 10uH 28A Inductor and Choke Fixed Inductors - IHLP8787MZER100M5A Fixed Inductors Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 10 H, 20%, Shielded, 4140 Ohm, 28 A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0041 ohms 0.0041 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details