Vishay Intertechnology, Inc. INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max IHSM3825RE3R3L

Description
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max - IHSM3825RE3R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max
IHSM3825RE3R3L
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max IHSM3825RE3R3L
INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM3825RE3R3L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825RE3R3L-ND
Fixed Inductors IHSM3825RE3R3L-ND
3.3µH Unshielded Inductor 2.94A 45mOhm Max Nonstandard

3.3µH Unshielded Inductor 2.94A 45mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825RE3R3L IHSM3825RE3R3L-ND
Product Name INDUCTOR POWER 3.3UH 2.94A SMD 3.3¦H 2.94A 2.13A - Ferrite Core ¦15% Unshielded 45 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 3.3 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0450 ohms 0.0450 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details