Vishay Precision Group INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max IHSM4825RE150L

Description
INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max - IHSM4825RE150L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max
IHSM4825RE150L
INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max IHSM4825RE150L
INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM4825RE150L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE150L-ND
Fixed Inductors IHSM4825RE150L-ND
15µH Unshielded Inductor 2.3A 89mOhm Max Nonstandard

15µH Unshielded Inductor 2.3A 89mOhm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,15Uh,15+% Tol,15-% Tol,5425-Case Vishay - 45C2648 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,15Uh,15+% Tol,15-% Tol,5425-Case Vishay
45C2648
Inductor,ferrite,15Uh,15+% Tol,15-% Tol,5425-Case Vishay 45C2648
Inductor,Ferrite,15u H,15+% Tol,15-% Tol,5425-Case

Inductor,Ferrite,15uH,15+% Tol,15-% Tol,5425-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM4825RE150L IHSM4825RE150L-ND 45C2648
Product Name INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max Fixed Inductors Inductor,ferrite,15Uh,15+% Tol,15-% Tol,5425-Case Vishay
Application General Purpose
Inductance Range 15 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0890 ohms 0.0890 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909784 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details