Vishay Intertechnology, Inc. INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max IHSM4825PJ390L

Description
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max - IHSM4825PJ390L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max
IHSM4825PJ390L
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max IHSM4825PJ390L
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825PJ390L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ390L-ND
Fixed Inductors IHSM4825PJ390L-ND
39µH Unshielded Inductor 1.19A 315mOhm Max Nonstandard

39µH Unshielded Inductor 1.19A 315mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ390L IHSM4825PJ390L-ND
Product Name INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 39 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.3150 ohms 0.3150 ohms
Rated DC Current 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125968 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 15
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details