Vishay Precision Group SMD 100uH 9.1A Inductor and Choke IHLP8787MZER101M5A

Description
SMD Power Inductor 100uH 9.1A Shielded Wirewound Product overview: IHLP8787MZER101M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 9.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 9.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER101M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 100uH 9.1A Shielded Wirewound Product overview: IHLP8787MZER101M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 9.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 9.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER101M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100uH 9.1A Inductor and Choke - 71-IHLP8787MZER101M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uH 9.1A Inductor and Choke
71-IHLP8787MZER101M5A
SMD 100uH 9.1A Inductor and Choke 71-IHLP8787MZER101M5A
SMD Power Inductor 100uH 9.1A Shielded Wirewound Product overview: IHLP8787MZER101M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 9.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 9.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER101M5 A can be used for catalog matching and distributor lookup.

SMD Power Inductor 100uH 9.1A Shielded Wirewound Product overview: IHLP8787MZER101M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 9.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 9.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER101M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP8787MZER101M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 9.1A 39.4mOhm Max Nonstandard

100µH Shielded Molded Inductor 9.1A 39.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER101M5ACT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 9.1A 39.4mOhm Max Nonstandard

100µH Shielded Molded Inductor 9.1A 39.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER101M5ATR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 9.1A 39.4mOhm Max Nonstandard

100µH Shielded Molded Inductor 9.1A 39.4mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 100 H, 20%, Shielded, 0.0394 Ohm, 9.1 A Rohs Compliant Vishay - 52X6071 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 100 H, 20%, Shielded, 0.0394 Ohm, 9.1 A Rohs Compliant Vishay
52X6071
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 100 H, 20%, Shielded, 0.0394 Ohm, 9.1 A Rohs Compliant Vishay 52X6071
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 100 H, 20%, Shielded, 0.0394 ohm, 9.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 100 H, 20%, Shielded, 0.0394 ohm, 9.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 100Uh, 9.1A; Inductance Vishay - 97W2242 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 100Uh, 9.1A; Inductance Vishay
97W2242
Inductor, Shielded, Aec-Q200, 100Uh, 9.1A; Inductance Vishay 97W2242
INDUCTOR, SHIELDED, AEC-Q200, 100UH, 9.1A; Inductance:100µH; RMS Current (Irms):9.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-8787MZ-5A Series; DC Resistance Max:0.0394ohm; Product Width:22mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 100UH, 9.1A; Inductance:100µH; RMS Current (Irms):9.1A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-8787MZ-5A Series; DC Resistance Max:0.0394ohm; Product Width:22mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 100Uh, 9.1A; Inductance Vishay - 56AC1059 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 100Uh, 9.1A; Inductance Vishay
56AC1059
Inductor, Shielded, Aec-Q200, 100Uh, 9.1A; Inductance Vishay 56AC1059
INDUCTOR, SHIELDED, AEC-Q200, 100UH, 9.1A; Inductance:100µH; RMS Current (Irms):9.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-8787MZ-5A Series; DC Resistance Max:0.0394ohm; Product Width:22mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 100UH, 9.1A; Inductance:100µH; RMS Current (Irms):9.1A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-8787MZ-5A Series; DC Resistance Max:0.0394ohm; Product Width:22mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP8787MZER101M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP8787MZER101M5A
Fixed Inductors IHLP8787MZER101M5A
FIXED IND 100UH 9.1A 39.4MOHM SM

FIXED IND 100UH 9.1A 39.4MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP8787MZER101M5A 541-IHLP8787MZER101M5ADKR-ND 52X6071 97W2242 IHLP8787MZER101M5A
Product Name SMD 100uH 9.1A Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 100 H, 20%, Shielded, 0.0394 Ohm, 9.1 A Rohs Compliant Vishay Inductor, Shielded, Aec-Q200, 100Uh, 9.1A; Inductance Vishay Fixed Inductors
Inductance Range 100 microH 100 microH 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details