Vishay Intertechnology, Inc. INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max IHSM3825PJ6R8L

Description
INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max - IHSM3825PJ6R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max
IHSM3825PJ6R8L
INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max IHSM3825PJ6R8L
INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM3825PJ6R8L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ6R8L-ND
Fixed Inductors IHSM3825PJ6R8L-ND
6.8µH Unshielded Inductor 1.94A 101mOhm Max Nonstandard

6.8µH Unshielded Inductor 1.94A 101mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825PJ6R8L IHSM3825PJ6R8L-ND
Product Name INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.1010 ohms 0.1010 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers