Vishay Precision Group INDUCTOR POWER 2.7UH 5.1A SMD 2.7¦H 5.1A 2.6A - Ferrite Core ¦15% Unshielded 34 mOhm Max IHSM4825PJ2R7L

Description
INDUCTOR POWER 2.7UH 5.1A SMD 2.7¦H 5.1A 2.6A - Ferrite Core ¦15% Unshielded 34 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 2.7UH 5.1A SMD 2.7¦H 5.1A 2.6A - Ferrite Core ¦15% Unshielded 34 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.7UH 5.1A SMD 2.7¦H 5.1A 2.6A - Ferrite Core ¦15% Unshielded 34 mOhm Max - IHSM4825PJ2R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.7UH 5.1A SMD 2.7¦H 5.1A 2.6A - Ferrite Core ¦15% Unshielded 34 mOhm Max
IHSM4825PJ2R7L
INDUCTOR POWER 2.7UH 5.1A SMD 2.7¦H 5.1A 2.6A - Ferrite Core ¦15% Unshielded 34 mOhm Max IHSM4825PJ2R7L
INDUCTOR POWER 2.7UH 5.1A SMD 2.7¦H 5.1A 2.6A - Ferrite Core ¦15% Unshielded 34 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 2.7UH 5.1A SMD 2.7¦H 5.1A 2.6A - Ferrite Core ¦15% Unshielded 34 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825PJ2R7L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ2R7L-ND
Fixed Inductors IHSM4825PJ2R7L-ND
2.7µH Unshielded Inductor 5.1A 34mOhm Max Nonstandard

2.7µH Unshielded Inductor 5.1A 34mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.7Uh, 2.6A, Smd; Inductance Vishay - 45C2618 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.7Uh, 2.6A, Smd; Inductance Vishay
45C2618
Inductor, Shielded, 2.7Uh, 2.6A, Smd; Inductance Vishay 45C2618
INDUCTOR, SHIELDED, 2.7UH, 2.6A, SMD; Inductance:2.7µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.034ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 2.7UH, 2.6A, SMD; Inductance:2.7µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.034ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM4825PJ2R7L IHSM4825PJ2R7L-ND 45C2618
Product Name INDUCTOR POWER 2.7UH 5.1A SMD 2.7¦H 5.1A 2.6A - Ferrite Core ¦15% Unshielded 34 mOhm Max Fixed Inductors Inductor, Shielded, 2.7Uh, 2.6A, Smd; Inductance Vishay
Application General Purpose
Inductance Range 2.7 microH 2.7 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0340 ohms 0.0340 ohms 0.0340 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details