Vishay Intertechnology, Inc. INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max IHSM5832PJ120L

Description
INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max - IHSM5832PJ120L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max
IHSM5832PJ120L
INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max IHSM5832PJ120L
INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM5832PJ120L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ120L-ND
Fixed Inductors IHSM5832PJ120L-ND
12µH Unshielded Inductor 3.9A 68mOhm Max Nonstandard

12µH Unshielded Inductor 3.9A 68mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832PJ120L IHSM5832PJ120L-ND
Product Name INDUCTOR POWER 12UH 3.9A SMD 12¦H 3.9A 1.7A - Ferrite Core ¦15% Unshielded 68 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 12 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0680 ohms 0.0680 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details