Vishay Intertechnology, Inc. INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max IHSM3825ER120L

Description
INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max - IHSM3825ER120L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max
IHSM3825ER120L
INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max IHSM3825ER120L
INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM3825ER120L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825ER120L-ND
Fixed Inductors IHSM3825ER120L-ND
12µH Unshielded Inductor 1.5A 170mOhm Max Nonstandard

12µH Unshielded Inductor 1.5A 170mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825ER120L IHSM3825ER120L-ND
Product Name INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 12 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.1700 ohms 0.1700 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Testing Frequency 10 kHz
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details