Vishay Precision Group INDUCTOR POWER 22UH 1.7A SMD 22¦H 1.7A 1.02A - Ferrite Core ¦15% Unshielded 152 mOhm Max IHSM4825EB220L

Description
INDUCTOR POWER 22UH 1.7A SMD 22¦H 1.7A 1.02A - Ferrite Core ¦15% Unshielded 152 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 22UH 1.7A SMD 22¦H 1.7A 1.02A - Ferrite Core ¦15% Unshielded 152 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 22UH 1.7A SMD 22¦H 1.7A 1.02A - Ferrite Core ¦15% Unshielded 152 mOhm Max - IHSM4825EB220L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 1.7A SMD 22¦H 1.7A 1.02A - Ferrite Core ¦15% Unshielded 152 mOhm Max
IHSM4825EB220L
INDUCTOR POWER 22UH 1.7A SMD 22¦H 1.7A 1.02A - Ferrite Core ¦15% Unshielded 152 mOhm Max IHSM4825EB220L
INDUCTOR POWER 22UH 1.7A SMD 22¦H 1.7A 1.02A - Ferrite Core ¦15% Unshielded 152 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 22UH 1.7A SMD 22¦H 1.7A 1.02A - Ferrite Core ¦15% Unshielded 152 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825EB220L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB220L-ND
Fixed Inductors IHSM4825EB220L-ND
22µH Unshielded Inductor 1.7A 152mOhm Max Nonstandard

22µH Unshielded Inductor 1.7A 152mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, 1.02A, Smd; Inductance Vishay - 53K4939 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.02A, Smd; Inductance Vishay
53K4939
Inductor, Shielded, 22Uh, 1.02A, Smd; Inductance Vishay 53K4939
INDUCTOR, SHIELDED, 22UH, 1.02A, SMD; Inductance:22µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.02A; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.152ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.02A, SMD; Inductance:22µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.02A; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.152ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM4825EB220L IHSM4825EB220L-ND 53K4939
Product Name INDUCTOR POWER 22UH 1.7A SMD 22¦H 1.7A 1.02A - Ferrite Core ¦15% Unshielded 152 mOhm Max Fixed Inductors Inductor, Shielded, 22Uh, 1.02A, Smd; Inductance Vishay
Application General Purpose
Inductance Range 22 microH 22 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.1520 ohms 0.1520 ohms 0.1520 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details