Vishay Intertechnology, Inc. Inductors, Coils, Chokes - Fixed Inductors IHLP6767GZERR68M11

Description
Win Source Part Number: 1166295-IHLP6767GZER R68M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-6767GZ-11 Type: Molded Package: Tape & Reel (TR) Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale
Request a Quote Datasheet
Description
Win Source Part Number: 1166295-IHLP6767GZER R68M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-6767GZ-11 Type: Molded Package: Tape & Reel (TR) Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1166295-IHLP6767GZERR68M11
Inductors, Coils, Chokes - Fixed Inductors 1166295-IHLP6767GZERR68M11
Win Source Part Number: 1166295-IHLP6767GZER R68M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-6767GZ-11 Type: Molded Package: Tape & Reel (TR) Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale

Win Source Part Number: 1166295-IHLP6767GZERR68M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-6767GZ-11
Type: Molded
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale

Buy Now Datasheet
SMD Inductor and Choke - 71-IHLP6767GZERR68M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-IHLP6767GZERR68M11
SMD Inductor and Choke 71-IHLP6767GZERR68M11
FIXED IND 680NH SMD Product overview: IHLP6767GZERR68M11 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZERR68M1 1 can be used for catalog matching and distributor lookup.

FIXED IND 680NH SMD Product overview: IHLP6767GZERR68M11 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZERR68M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP6767GZERR68M11-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP6767GZERR68M11-ND
Fixed Inductors IHLP6767GZERR68M11-ND
680nH Shielded Molded Inductor Nonstandard

680nH Shielded Molded Inductor Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1166295-IHLP6767GZERR68M11 71-IHLP6767GZERR68M11 IHLP6767GZERR68M11-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke RF Choke
Configuration Fixed Fixed
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details