Vishay Intertechnology, Inc. INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max IHSM5832EB220L

Description
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - IHSM5832EB220L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max
IHSM5832EB220L
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max IHSM5832EB220L
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM5832EB220L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832EB220L-ND
Fixed Inductors IHSM5832EB220L-ND
22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard

22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832EB220L IHSM5832EB220L-ND
Product Name INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 22 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.1200 ohms 0.1200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176787-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details