27µH Unshielded Inductor 1.6A 179mOhm Max Nonstandard
INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
27uH 1.6A Ferrite SMD Power Inductor, 15% Tol Product overview: IHSM4825ER270L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27uH, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27uH, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM4825ER270L can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-1627-2-ND | IHSM4825ER270L | 71-IHSM4825ER270L |
| Product Name | Fixed Inductors | INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max | SMD 27uH 1.6A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |