Vishay Intertechnology, Inc. INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max IHSM4825EB470L

Description
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - IHSM4825EB470L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max
IHSM4825EB470L
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max IHSM4825EB470L
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825EB470L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB470L-ND
Fixed Inductors IHSM4825EB470L-ND
47µH Unshielded Inductor 1.07A 362mOhm Max Nonstandard

47µH Unshielded Inductor 1.07A 362mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825EB470L IHSM4825EB470L-ND
Product Name INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.3620 ohms 0.3620 ohms
Rated DC Current 740 milliamps 740 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 839-DFKH-31-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers