Vishay Precision Group Fixed Inductors IHLW5050CEERR10M01

Description
100nH Shielded Inductor 43A 0.96mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Inductor 43A 0.96mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLW5050CEERR10M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLW5050CEERR10M01-ND
Fixed Inductors IHLW5050CEERR10M01-ND
100nH Shielded Inductor 43A 0.96mOhm Max Nonstandard

100nH Shielded Inductor 43A 0.96mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLW5050CEERR10M01-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
Surface Mount Inductors - 2567581P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-39N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details