Vishay Intertechnology, Inc. INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max IHSM4825RE680L

Description
INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max - IHSM4825RE680L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max
IHSM4825RE680L
INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max IHSM4825RE680L
INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM4825RE680L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE680L-ND
Fixed Inductors IHSM4825RE680L-ND
68µH Unshielded Inductor 870mA 446mOhm Max Nonstandard

68µH Unshielded Inductor 870mA 446mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825RE680L IHSM4825RE680L-ND
Product Name INDUCTOR POWER 68UH 0.87A SMD 68¦H 870mA 620mA - Ferrite Core ¦15% Unshielded 446 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 68 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.4460 ohms 0.4460 ohms
Rated DC Current 870 milliamps 620 milliamps
Unlock Full Specs
to access all available technical data