Vishay Intertechnology, Inc. INDUCTOR POWER 2200UH 0.22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max IHSM5832EB222L

Description
INDUCTOR POWER 2200UH 0.22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 2200UH 0.22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2200UH 0.22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max - IHSM5832EB222L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2200UH 0.22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max
IHSM5832EB222L
INDUCTOR POWER 2200UH 0.22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max IHSM5832EB222L
INDUCTOR POWER 2200UH 0.22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 2200UH 0.22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM5832EB222L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832EB222L-ND
Fixed Inductors IHSM5832EB222L-ND
2.2mH Unshielded Inductor 220mA 9.71Ohm Max Nonstandard

2.2mH Unshielded Inductor 220mA 9.71Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832EB222L IHSM5832EB222L-ND
Product Name INDUCTOR POWER 2200UH 0.22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 2200 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 220 milliamps 140 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.85 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details