15µH Shielded Molded Inductor 23.5A 6.11mOhm Max Nonstandard
15µH Shielded Molded Inductor 23.5A 6.11mOhm Max Nonstandard
15µH Shielded Molded Inductor 23.5A 6.11mOhm Max Nonstandard
Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 23.5A 0.00611Ohm DCR 8787 T/R Product overview: IHLP8787MZER150M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 23.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 23.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER150M5
Manufacturer: Vishay Dale
Win Source Part Number: 1329016-IHLP8787MZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm)
Inductance: 15 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 100
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 4.71MHz
DC Resistance (DCR): 6.11mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 23.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 541-IHLP8787MZER150M
Current - Saturation (Isat): 24A
RoHS Status: ROHS3 Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP8787MZER150M51CT-ND | 71-IHLP8787MZER150M51 | 1329016-IHLP8787MZER150M51 |
| Product Name | Fixed Inductors | 15uH 100KHz 23.5A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0061 ohms | 0.0061 ohms |