Vishay Intertechnology, Inc. Fixed Inductors IHSM4825PJ101L

Description
100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ101L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ101L-ND
Fixed Inductors IHSM4825PJ101L-ND
100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard

100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 100UH 0.73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max - IHSM4825PJ101L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 0.73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max
IHSM4825PJ101L
INDUCTOR POWER 100UH 0.73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max IHSM4825PJ101L
INDUCTOR POWER 100UH 0.73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 100UH 0.73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825PJ101L-ND IHSM4825PJ101L
Product Name Fixed Inductors INDUCTOR POWER 100UH 0.73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers