Vishay Precision Group Fixed Inductors IHSM4825PJ821L

Description
820µH Unshielded Inductor 260mA 6.04Ohm Max Nonstandard
Request a Quote Datasheet
Description
820µH Unshielded Inductor 260mA 6.04Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ821L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ821L-ND
Fixed Inductors IHSM4825PJ821L-ND
820µH Unshielded Inductor 260mA 6.04Ohm Max Nonstandard

820µH Unshielded Inductor 260mA 6.04Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 820UH 0.26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max - IHSM4825PJ821L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 820UH 0.26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max
IHSM4825PJ821L
INDUCTOR POWER 820UH 0.26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max IHSM4825PJ821L
INDUCTOR POWER 820UH 0.26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 820UH 0.26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 820Uh, 170Ma, Smd; Inductance Vishay - 01H0662 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 820Uh, 170Ma, Smd; Inductance Vishay
01H0662
Inductor, Shielded, 820Uh, 170Ma, Smd; Inductance Vishay 01H0662
INDUCTOR, SHIELDED, 820UH, 170MA, SMD; Inductance:820µH; RMS Current (Irms):260mA; Inductor Construction:Shielde d; Saturation Current (Isat):170mA; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:6.04ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 820UH, 170MA, SMD; Inductance:820µH; RMS Current (Irms):260mA; Inductor Construction:Shielded; Saturation Current (Isat):170mA; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:6.04ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ821L-ND IHSM4825PJ821L 01H0662
Product Name Fixed Inductors INDUCTOR POWER 820UH 0.26A SMD 820¦H 260mA 170mA - Ferrite Core ¦15% Unshielded 6.04 Ohm Max Inductor, Shielded, 820Uh, 170Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details