Vishay Intertechnology, Inc. INDUCTOR POWER 330UH .27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max IHSM3825ER331L

Description
INDUCTOR POWER 330UH .27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 330UH .27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 330UH .27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max - IHSM3825ER331L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH .27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max
IHSM3825ER331L
INDUCTOR POWER 330UH .27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max IHSM3825ER331L
INDUCTOR POWER 330UH .27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«

INDUCTOR POWER 330UH .27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1062-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1062-2-ND
Fixed Inductors 541-1062-2-ND
330µH Unshielded Inductor 270mA 5.07Ohm Max Nonstandard

330µH Unshielded Inductor 270mA 5.07Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825ER331L 541-1062-2-ND
Product Name INDUCTOR POWER 330UH .27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 330 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 270 milliamps 230 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-91N 0302CS-91NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details