Vishay Intertechnology, Inc. INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max IHSM3825ER6R8L

Description
INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max - IHSM3825ER6R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max
IHSM3825ER6R8L
INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max IHSM3825ER6R8L
INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IHSM3825ER6R8LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 1.94A 101 MOHM

FIXED IND 6.8UH 1.94A 101 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHSM3825ER6R8LTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Inductor 1.94A 101mOhm Max Nonstandard

6.8µH Unshielded Inductor 1.94A 101mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825ER6R8L 541-IHSM3825ER6R8LCT-ND
Product Name INDUCTOR POWER 6.8UH 1.94A SMD 6.8¦H 1.94A 1.62A - Ferrite Core ¦15% Unshielded 101 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.1010 ohms 0.1010 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers