Vishay Intertechnology, Inc. INDUCTOR POWER 150UH .58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max IHSM4825ER151L

Description
INDUCTOR POWER 150UH .58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 150UH .58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 150UH .58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - IHSM4825ER151L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 150UH .58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max
IHSM4825ER151L
INDUCTOR POWER 150UH .58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max IHSM4825ER151L
INDUCTOR POWER 150UH .58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 150UH .58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM4825ER151L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825ER151L-ND
Fixed Inductors IHSM4825ER151L-ND
150µH Unshielded Inductor 580mA 998mOhm Max Nonstandard

150µH Unshielded Inductor 580mA 998mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825ER151L IHSM4825ER151L-ND
Product Name INDUCTOR POWER 150UH .58A SMD 150¦H 580mA 400mA - Ferrite Core ¦15% Unshielded 998 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 150 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.9980 ohms 0.9980 ohms
Rated DC Current 580 milliamps 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27000 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-4087-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers