Inductor Power Shielded Wirewound 75uH 20% 100KHz Powdered Iron 12A 0.03235Ohm DCR 8787 T/R Product overview: IHLP8787MZER750M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75uH, 100KHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75uH, 100KHz, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER750M5
75µH Shielded Molded Inductor 12A 32.35mOhm Max Nonstandard
75µH Shielded Molded Inductor 12A 32.35mOhm Max Nonstandard
75µH Shielded Molded Inductor 12A 32.35mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP8787MZER750M51 | 541-IHLP8787MZER750M51CT-ND |
| Product Name | 75uH 100KHz 12A Inductor and Choke | Fixed Inductors |
| Standards and Certifications | RoHS | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |