Vishay Intertechnology, Inc. Fixed Inductors IHSM3825ER391L

Description
390µH Unshielded Inductor 230mA 5.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Inductor 230mA 5.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825ER391L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825ER391L-ND
Fixed Inductors IHSM3825ER391L-ND
390µH Unshielded Inductor 230mA 5.9Ohm Max Nonstandard

390µH Unshielded Inductor 230mA 5.9Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 390UH .23A SMD 390¦H 230mA 200mA - Ferrite Core ¦15% Unshielded 5.9 Ohm Max - IHSM3825ER391L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 390UH .23A SMD 390¦H 230mA 200mA - Ferrite Core ¦15% Unshielded 5.9 Ohm Max
IHSM3825ER391L
INDUCTOR POWER 390UH .23A SMD 390¦H 230mA 200mA - Ferrite Core ¦15% Unshielded 5.9 Ohm Max IHSM3825ER391L
INDUCTOR POWER 390UH .23A SMD 390¦H 230mA 200mA - Ferrite Core ¦15% Unshielded 5.9 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 390UH .23A SMD 390¦H 230mA 200mA - Ferrite Core ¦15% Unshielded 5.9 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825ER391L-ND IHSM3825ER391L
Product Name Fixed Inductors INDUCTOR POWER 390UH .23A SMD 390¦H 230mA 200mA - Ferrite Core ¦15% Unshielded 5.9 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details