Vishay Intertechnology, Inc. INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max IHSM3825RE8R2L

Description
INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max - IHSM3825RE8R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max
IHSM3825RE8R2L
INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max IHSM3825RE8R2L
INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM3825RE8R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825RE8R2L-ND
Fixed Inductors IHSM3825RE8R2L-ND
8.2µH Unshielded Inductor 1.83A 118mOhm Max Nonstandard

8.2µH Unshielded Inductor 1.83A 118mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825RE8R2L IHSM3825RE8R2L-ND
Product Name INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.1180 ohms 0.1180 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details